Sugatsune America, Inc. Torque Hinge (vertical and horizontal use) - HG-TE03 HG-TE03

Description
Torque hinge that can be used for horizontal or vertical applications. Featuring free stop: holds lid or cover at any angle. Durability: successfully passed 20,000 open/close private cycle tests. Operating temperature 14ºF (-10ºC) - 122ºF (50ºC). To be surface mounted externally (outside mount only). Recommended for medical & analytical equipment, factory automation devices, acoustic equipment among other uses. Designed for small, lightweight lids. Cover (sold separately) hides the nut & bolt of the hinge.
Datasheet
Description
Torque hinge that can be used for horizontal or vertical applications. Featuring free stop: holds lid or cover at any angle. Durability: successfully passed 20,000 open/close private cycle tests. Operating temperature 14ºF (-10ºC) - 122ºF (50ºC). To be surface mounted externally (outside mount only). Recommended for medical & analytical equipment, factory automation devices, acoustic equipment among other uses. Designed for small, lightweight lids. Cover (sold separately) hides the nut & bolt of the hinge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Hinge (vertical and horizontal use) - HG-TE03 - HG-TE03 - Sugatsune America, Inc.
Carson, CA, United States
Torque Hinge (vertical and horizontal use) - HG-TE03
HG-TE03
Torque Hinge (vertical and horizontal use) - HG-TE03 HG-TE03
Torque hinge that can be used for horizontal or vertical applications. Featuring free stop: holds lid or cover at any angle. Durability: successfully passed 20,000 open/close private cycle tests. Operating temperature 14ºF (-10ºC) - 122ºF (50ºC). To be surface mounted externally (outside mount only). Recommended for medical & analytical equipment, factory automation devices, acoustic equipment among other uses. Designed for small, lightweight lids. Cover (sold separately) hides the nut & bolt of the hinge.

  • Torque hinge that can be used for horizontal or vertical applications.
  • Featuring free stop: holds lid or cover at any angle.
  • Durability: successfully passed 20,000 open/close private cycle tests.
  • Operating temperature 14ºF (-10ºC) - 122ºF (50ºC).
  • To be surface mounted externally (outside mount only).
  • Recommended for medical & analytical equipment, factory automation devices, acoustic equipment among other uses.
  • Designed for small, lightweight lids.
  • Cover (sold separately) hides the nut & bolt of the hinge.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TE03
Product Name Torque Hinge (vertical and horizontal use) - HG-TE03
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

DUAL AXIS TORQUE HINGE - HG-TMH2030-SN - HG-TMH2030-SN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2R-SO - HG-BF3-2R-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
One-Way Concealed Torque Hinge - HG-TQU15-A - HG-TQU15-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details
BALANCE ADJUSTABLE LIFT ASSIST HINGE OUTSIDE MOUNT - HG-PA300-15 - HG-PA300-15 - Sugatsune America, Inc.
Specs
Length 11 inch (279 mm)
Hole Type Round
Number of Holes 12
View Details