Sugatsune America, Inc. GLASS DOOR LOCK KEY DIFFERENT (GOLD PLATED) - GS-GL50-GP-KD GS-GL50-GP-KD

Description
A cylinder lock for high-end glass showcases. Designed for use with the GS-GH50 hinge, complements retail fixtures. Thick stainless steel deadbolt for added security. The keys are dimple type and reversible. Key number can be changed without replacing the cylinder. (Easy key change) The key number can be changed up to 2 times. Previous keys cannot be used again after changing the key number. A cover hides the key hole. The face plate can be used as a handle to open the door. The only drilling required for the cabinet is a round hole. This makes the installation very quick. Special type which does not have the construction key system is also available. (Key changes: 3,000 per master key)
Datasheet
Description
A cylinder lock for high-end glass showcases. Designed for use with the GS-GH50 hinge, complements retail fixtures. Thick stainless steel deadbolt for added security. The keys are dimple type and reversible. Key number can be changed without replacing the cylinder. (Easy key change) The key number can be changed up to 2 times. Previous keys cannot be used again after changing the key number. A cover hides the key hole. The face plate can be used as a handle to open the door. The only drilling required for the cabinet is a round hole. This makes the installation very quick. Special type which does not have the construction key system is also available. (Key changes: 3,000 per master key)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR LOCK KEY DIFFERENT (GOLD PLATED) - GS-GL50-GP-KD - GS-GL50-GP-KD - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR LOCK KEY DIFFERENT (GOLD PLATED) - GS-GL50-GP-KD
GS-GL50-GP-KD
GLASS DOOR LOCK KEY DIFFERENT (GOLD PLATED) - GS-GL50-GP-KD GS-GL50-GP-KD
A cylinder lock for high-end glass showcases. Designed for use with the GS-GH50 hinge, complements retail fixtures. Thick stainless steel deadbolt for added security. The keys are dimple type and reversible. Key number can be changed without replacing the cylinder. (Easy key change) The key number can be changed up to 2 times. Previous keys cannot be used again after changing the key number. A cover hides the key hole. The face plate can be used as a handle to open the door. The only drilling required for the cabinet is a round hole. This makes the installation very quick. Special type which does not have the construction key system is also available. (Key changes: 3,000 per master key)

  • A cylinder lock for high-end glass showcases.
  • Designed for use with the GS-GH50 hinge, complements retail fixtures.
  • Thick stainless steel deadbolt for added security.
  • The keys are dimple type and reversible.
  • Key number can be changed without replacing the cylinder. (Easy key change)
  • The key number can be changed up to 2 times. Previous keys cannot be used again after changing the key number.
  • A cover hides the key hole.
  • The face plate can be used as a handle to open the door.
  • The only drilling required for the cabinet is a round hole. This makes the installation very quick.
  • Special type which does not have the construction key system is also available. (Key changes: 3,000 per master key)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number GS-GL50-GP-KD
Product Name GLASS DOOR LOCK KEY DIFFERENT (GOLD PLATED) - GS-GL50-GP-KD
Application Door
Unlock Full Specs
to access all available technical data

Similar Products

CAM LOCKS - NO990R-B - NO990R-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Lock Type Cam Lock
View Details
CABINET LOCK - 7810-24CR - 7810-24CR - Sugatsune America, Inc.
Specs
Application Cabinet / Drawer
View Details
CABINET LOCK - 7810-36CR - 7810-36CR - Sugatsune America, Inc.
Specs
Application Cabinet / Drawer
View Details