For use on right-handed doors (Lock for drawer application available by special order)
High-security Million Lock dimple key
keys are reversible. Turn the key 360° to lock or unlock
Brass cylinder lock with stainless steel body
One million key changes available
Please specify keyed alike or differently when ordering
Includes screws
Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish
Can be used with spacer 6810-SP, sold separately. See below
Master key system available at a surcharge (Max. 2,520 key changes per master key.)
Sugatsune America, Inc.
Done
Email Supplier
Description
For use on right-handed doors (Lock for drawer application available by special order)
High-security Million Lock dimple key
keys are reversible. Turn the key 360° to lock or unlock
Brass cylinder lock with stainless steel body
One million key changes available
Please specify keyed alike or differently when ordering
Includes screws
Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish
Can be used with spacer 6810-SP, sold separately. See below
Master key system available at a surcharge (Max. 2,520 key changes per master key.)
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7810-36CR is a cabinet lock designed for right-handed doors, featuring a brass cylinder and 304 stainless steel body with a chrome finish. It accepts a high-security dimple key that is reversible and requires a 360° turn to operate, supports up to one million key variations, and includes three keys and mounting screws. The lock is rated for door thicknesses of 34 to 36 mm (1-3/18 to 1-7/16 inches) and weighs 225 grams. It is compatible with the 6810-SP spacer, sold separately, and supports a master key system with a maximum of 2,520 key changes per master key.
Datasheet Summary Powered by GS/AI
The 7810-36CR is a cabinet lock designed for right-handed doors, featuring a brass cylinder and 304 stainless steel body with a chrome finish. It accepts a high-security dimple key that is reversible and requires a 360° turn to operate, supports up to one million key variations, and includes three keys and mounting screws. The lock is rated for door thicknesses of 34 to 36 mm (1-3/18 to 1-7/16 inches) and weighs 225 grams. It is compatible with the 6810-SP spacer, sold separately, and supports a master key system with a maximum of 2,520 key changes per master key.
For use on right-handed doors (Lock for drawer application available by special order)
High-security Million Lock dimple key
keys are reversible. Turn the key 360° to lock or unlock
Brass cylinder lock with stainless steel body
One million key changes available
Please specify keyed alike or differently when ordering
Includes screws
Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish
Can be used with spacer 6810-SP, sold separately. See below
Master key system available at a surcharge (Max. 2,520 key changes per master key.)
For use on right-handed doors (Lock for drawer application available by special order)
High-security Million Lock dimple key
keys are reversible. Turn the key 360° to lock or unlock
Brass cylinder lock with stainless steel body
One million key changes available
Please specify keyed alike or differently when ordering
Includes screws
Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish
Can be used with spacer 6810-SP, sold separately. See below
Master key system available at a surcharge (Max. 2,520 key changes per master key.)