Description
Material Zinc Alloy
Finish Nickel
Weight of Item (g) 48
Length or Depth of Item when closed (mm) 33.7
Length or Depth of Item when closed (in) 1.375
Length or Depth of Item when open (mm) 32.2
Length or Depth of Item when open (in) 1.3125
Height of Item (mm) 18.6
Height of Item (in) 0.75
Width of Item (mm) 18.6
Width of Item (in) 0.75
Min. Door Thickness (mm) 24
Min. Door Thickness (in) 0.9375
Master Keying Availability N
Million Lock N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M3 X 5
Fasteners Type Metric Countersunk Machine Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N