Sugatsune America, Inc. OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85 360-C26-9T85

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet
Datasheet Summary
Powered by GS/AI

The 360-C26-9T85 is a concealed hinge with self-closing action and an 85° opening angle, designed for cabinet doors up to 20 mm thick. It features a clip-on design for easy installation, three-way adjustability with the door installed, and a load capacity of 6 kg per two hinges or 10 kg per three hinges. The hinge successfully passed a 200,000-cycle test. A mounting plate is sold separately, and a face frame cabinet bracket (FFCB-HG-1) is required for face frame installations. Maximum door width is 600 mm.

Datasheet Summary
Powered by GS/AI

The 360-C26-9T85 is a concealed hinge with self-closing action and an 85° opening angle, designed for cabinet doors up to 20 mm thick. It features a clip-on design for easy installation, three-way adjustability with the door installed, and a load capacity of 6 kg per two hinges or 10 kg per three hinges. The hinge successfully passed a 200,000-cycle test. A mounting plate is sold separately, and a face frame cabinet bracket (FFCB-HG-1) is required for face frame installations. Maximum door width is 600 mm.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85 - 360-C26-9T85 - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85
360-C26-9T85
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85 360-C26-9T85
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
  • Successfully passed 200,000 cycles test
  • Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed.
  • FFCB-HG-1 is sold separately per piece.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-C26-9T85
Product Name OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

QUICK RELEASE HINGE - HG-OTB75 - HG-OTB75 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
GLASS DOOR HINGE - GHC-34/8/CR - GHC-34/8/CR - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/NI - CH-75/NI - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details
HEAVY DUTY CONCEALED HINGE (INSET, SELF-CLOSE, BLACK NICKEL) - J95-C24/0T-BN - J95-C24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4 inch (102 mm)
Hole Type Round
View Details