Sugatsune America, Inc. BUTT HINGE ( WITH BUSHING) - HG-CV65 HG-CV65

Description
Caps eliminate metal-to-metal contact Made of lightweight aluminum alloy Available with round or oval screw holes (by special order)
Description
Caps eliminate metal-to-metal contact Made of lightweight aluminum alloy Available with round or oval screw holes (by special order)
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-CV65 is a cleanroom hinge designed for light-duty door applications, featuring a polyacetal bushing to eliminate metal-to-metal contact and minimize particle generation. It is constructed with an anodized aluminum body and a 303 stainless steel hinge pin, capable of supporting up to 17.6 lbs per pair. The hinge measures 2-3/8 inches (60 mm) in length and 1-9/16 inches (40 mm) in width, with a 1/2 inch (12.5 mm) pin diameter. It can be mounted horizontally or vertically and holds the door at any angle. Plastic caps prevent friction and metal powder scattering.

Datasheet Summary
Powered by GS/AI

The HG-CV65 is a cleanroom hinge designed for light-duty door applications, featuring a polyacetal bushing to eliminate metal-to-metal contact and minimize particle generation. It is constructed with an anodized aluminum body and a 303 stainless steel hinge pin, capable of supporting up to 17.6 lbs per pair. The hinge measures 2-3/8 inches (60 mm) in length and 1-9/16 inches (40 mm) in width, with a 1/2 inch (12.5 mm) pin diameter. It can be mounted horizontally or vertically and holds the door at any angle. Plastic caps prevent friction and metal powder scattering.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE ( WITH BUSHING) - HG-CV65 - HG-CV65 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE ( WITH BUSHING) - HG-CV65
HG-CV65
BUTT HINGE ( WITH BUSHING) - HG-CV65 HG-CV65
Caps eliminate metal-to-metal contact Made of lightweight aluminum alloy Available with round or oval screw holes (by special order)

  • Caps eliminate metal-to-metal contact
  • Made of lightweight aluminum alloy
  • Available with round or oval screw holes (by special order)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-CV65
Product Name BUTT HINGE ( WITH BUSHING) - HG-CV65
Hinge Type Butt
Length 0.6875 inch (17.46 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

One-Way Concealed Torque Hinge - HG-TQU15-B - HG-TQU15-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details
HEAVY DUTY CONCEALED HINGE - J95-C24/25T-NI - J95-C24/25T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.94 inch (100 mm)
Hole Type Round
View Details
BUTT HINGE (WITH BUSHINGS) - AS-HG-CV-100 - AS-HG-CV-100 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details
GLASS DOOR HINGE W/ O CATCH - GH-456N/GA - GH-456N/GA - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details