Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 60
Length or Depth of Item when open (mm) 26
Length or Depth of Item when open (in) 1.0625
Height of Item (mm) 15
Height of Item (in) 0.625
Width of Item (mm) 124
Width of Item (in) 4.9375
CC Length (mm) 110
CC Length (in) 4.3125
Handle Depth (mm) 26
Handle Depth (in) 1
Back-to-Back Option N
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 60
Length or Depth of Item when open (mm) 26
Length or Depth of Item when open (in) 1.0625
Height of Item (mm) 15
Height of Item (in) 0.625
Width of Item (mm) 124
Width of Item (in) 4.9375
CC Length (mm) 110
CC Length (in) 4.3125
Handle Depth (mm) 26
Handle Depth (in) 1
Back-to-Back Option N
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The FT-110S is a 304 stainless steel handle with a satin finish, measuring 110 mm in length and weighing 60 grams. It is designed for cabinet or enclosure use and is packaged in boxes of 50 or cartons of 200.
Datasheet Summary Powered by GS/AI
The FT-110S is a 304 stainless steel handle with a satin finish, measuring 110 mm in length and weighing 60 grams. It is designed for cabinet or enclosure use and is packaged in boxes of 50 or cartons of 200.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 60
Length or Depth of Item when open (mm) 26
Length or Depth of Item when open (in) 1.0625
Height of Item (mm) 15
Height of Item (in) 0.625
Width of Item (mm) 124
Width of Item (in) 4.9375
CC Length (mm) 110
CC Length (in) 4.3125
Handle Depth (mm) 26
Handle Depth (in) 1
Back-to-Back Option N
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N