Material Plastic
Finish Black
Weight of Item (g) 25
Length or Depth of Item when closed (mm) 22
Length or Depth of Item when closed (in) 0.875
Height of Item (mm) 44
Height of Item (in) 1.75
Width of Item (mm) 90
Width of Item (in) 3.5625
Handle Depth (mm) 22
Handle Depth (in) 0.875
Back-to-Back Option N
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Size M4 x 10
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic
Finish Black
Weight of Item (g) 25
Length or Depth of Item when closed (mm) 22
Length or Depth of Item when closed (in) 0.875
Height of Item (mm) 44
Height of Item (in) 1.75
Width of Item (mm) 90
Width of Item (in) 3.5625
Handle Depth (mm) 22
Handle Depth (in) 0.875
Back-to-Back Option N
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Size M4 x 10
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HH-JS90-BL is a recessed pull with screw mount, constructed of ABS and polycarbonate in a black finish. It measures 90 mm in width, 63 mm in depth, and 44 mm in height, with a cutout requiring dimensions of 78 mm in length and 68 mm in width for installation. The handle uses M4 screws for mounting and has a hole diameter of 11.0 mm. The product is designed for sheet metal applications and includes a spacer and washer in its installation kit.
Datasheet Summary Powered by GS/AI
HH-JS90-BL is a recessed pull with screw mount, constructed of ABS and polycarbonate in a black finish. It measures 90 mm in width, 63 mm in depth, and 44 mm in height, with a cutout requiring dimensions of 78 mm in length and 68 mm in width for installation. The handle uses M4 screws for mounting and has a hole diameter of 11.0 mm. The product is designed for sheet metal applications and includes a spacer and washer in its installation kit.
Material Plastic
Finish Black
Weight of Item (g) 25
Length or Depth of Item when closed (mm) 22
Length or Depth of Item when closed (in) 0.875
Height of Item (mm) 44
Height of Item (in) 1.75
Width of Item (mm) 90
Width of Item (in) 3.5625
Handle Depth (mm) 22
Handle Depth (in) 0.875
Back-to-Back Option N
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Size M4 x 10
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N