Top-surface mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Sugatsune America, Inc.
Done
Email Supplier
Description
Top-surface mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SN-120/S is a stainless steel edge pull with a satin finish, measuring 120 mm in length and 90 mm in center-to-center hole spacing. It has a height of 18 mm and weighs 112 grams. The part is designed for use in cabinetry and features a contemporary edge-pull profile with two mounting holes. It is part of a series that includes variants in mirror and matte black finishes, with all versions sharing the same structural dimensions and mounting configuration.
Datasheet Summary Powered by GS/AI
SN-120/S is a stainless steel edge pull with a satin finish, measuring 120 mm in length and 90 mm in center-to-center hole spacing. It has a height of 18 mm and weighs 112 grams. The part is designed for use in cabinetry and features a contemporary edge-pull profile with two mounting holes. It is part of a series that includes variants in mirror and matte black finishes, with all versions sharing the same structural dimensions and mounting configuration.