Sugatsune America, Inc. CONCEALED HINGE - H160-34/28 H160-34/28

Description
Material Steel Finish Satin Chrome Weight of Item (g) 182 Length or Depth of Item when closed (mm) 88 Length or Depth of Item when closed (in) 3.5 Height of Item (mm) 59 Height of Item (in) 2.375 Width of Item (mm) 52 Width of Item (in) 2.0625 Load Capacity (kg/pr) 9 Load Capacity (lbs/pr) 19.8 Load Capacity (kg/3 ea) 15 Load Capacity (lbs/3 ea) 22 Load Capacity (kg/4 ea) 22 Load Capacity (lbs/4 ea) 48.4 Load Capacity (kg/5 ea) 26 Load Capacity (lbs/5 ea) 57.2 Cup Bore Diameter (mm) 40 Cup Bore Diameter (in) 1.5625 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 600 Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 33 Min. Door Thickness (in) 1.3125 Max. Setback from Edge (mm) 9 Min. Setback from Edge (mm) 3 Max. Overlay (mm) 28 Max. Overlay (in) 1.125 Min. Overlay (mm) 22 Min. Overlay (in) 0.875 Closing Type Free Swinging Holes 2 Max. Opening Angle (?) 160 Max. Opening Angle (degree) 160 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Steel Finish Satin Chrome Weight of Item (g) 182 Length or Depth of Item when closed (mm) 88 Length or Depth of Item when closed (in) 3.5 Height of Item (mm) 59 Height of Item (in) 2.375 Width of Item (mm) 52 Width of Item (in) 2.0625 Load Capacity (kg/pr) 9 Load Capacity (lbs/pr) 19.8 Load Capacity (kg/3 ea) 15 Load Capacity (lbs/3 ea) 22 Load Capacity (kg/4 ea) 22 Load Capacity (lbs/4 ea) 48.4 Load Capacity (kg/5 ea) 26 Load Capacity (lbs/5 ea) 57.2 Cup Bore Diameter (mm) 40 Cup Bore Diameter (in) 1.5625 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 600 Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 33 Min. Door Thickness (in) 1.3125 Max. Setback from Edge (mm) 9 Min. Setback from Edge (mm) 3 Max. Overlay (mm) 28 Max. Overlay (in) 1.125 Min. Overlay (mm) 22 Min. Overlay (in) 0.875 Closing Type Free Swinging Holes 2 Max. Opening Angle (?) 160 Max. Opening Angle (degree) 160 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
CONCEALED HINGE - H160-34/28 - H160-34/28 - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED HINGE - H160-34/28
H160-34/28
CONCEALED HINGE - H160-34/28 H160-34/28
Material Steel Finish Satin Chrome Weight of Item (g) 182 Length or Depth of Item when closed (mm) 88 Length or Depth of Item when closed (in) 3.5 Height of Item (mm) 59 Height of Item (in) 2.375 Width of Item (mm) 52 Width of Item (in) 2.0625 Load Capacity (kg/pr) 9 Load Capacity (lbs/pr) 19.8 Load Capacity (kg/3 ea) 15 Load Capacity (lbs/3 ea) 22 Load Capacity (kg/4 ea) 22 Load Capacity (lbs/4 ea) 48.4 Load Capacity (kg/5 ea) 26 Load Capacity (lbs/5 ea) 57.2 Cup Bore Diameter (mm) 40 Cup Bore Diameter (in) 1.5625 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door Width (mm) 600 Max. Door Width (in) 23.625 Max. Door Thickness (mm) 34 Max. Door Thickness (in) 1.3125 Min. Door Thickness (mm) 33 Min. Door Thickness (in) 1.3125 Max. Setback from Edge (mm) 9 Min. Setback from Edge (mm) 3 Max. Overlay (mm) 28 Max. Overlay (in) 1.125 Min. Overlay (mm) 22 Min. Overlay (in) 0.875 Closing Type Free Swinging Holes 2 Max. Opening Angle (?) 160 Max. Opening Angle (degree) 160 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Steel
  • Finish Satin Chrome
  • Weight of Item (g) 182
  • Length or Depth of Item when closed (mm) 88
  • Length or Depth of Item when closed (in) 3.5
  • Height of Item (mm) 59
  • Height of Item (in) 2.375
  • Width of Item (mm) 52
  • Width of Item (in) 2.0625
  • Load Capacity (kg/pr) 9
  • Load Capacity (lbs/pr) 19.8
  • Load Capacity (kg/3 ea) 15
  • Load Capacity (lbs/3 ea) 22
  • Load Capacity (kg/4 ea) 22
  • Load Capacity (lbs/4 ea) 48.4
  • Load Capacity (kg/5 ea) 26
  • Load Capacity (lbs/5 ea) 57.2
  • Cup Bore Diameter (mm) 40
  • Cup Bore Diameter (in) 1.5625
  • Max. Door Height (mm) 2400
  • Max. Door Height (in) 94.5
  • Max. Door Width (mm) 600
  • Max. Door Width (in) 23.625
  • Max. Door Thickness (mm) 34
  • Max. Door Thickness (in) 1.3125
  • Min. Door Thickness (mm) 33
  • Min. Door Thickness (in) 1.3125
  • Max. Setback from Edge (mm) 9
  • Min. Setback from Edge (mm) 3
  • Max. Overlay (mm) 28
  • Max. Overlay (in) 1.125
  • Min. Overlay (mm) 22
  • Min. Overlay (in) 0.875
  • Closing Type Free Swinging
  • Holes 2
  • Max. Opening Angle (?) 160
  • Max. Opening Angle (degree) 160
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5mm or #5 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number H160-34/28
Product Name CONCEALED HINGE - H160-34/28
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HINGE, FREE SWING - 304B-46/9 - 304B-46/9 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 2
View Details
SOFT CLOSE BIFOLD HINGE - HG-JC70-BL - HG-JC70-BL - Sugatsune America, Inc.
Specs
Leaf Material Plastic; Polyamide
Material Finish Black
View Details
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S50-21 - HG-S50-21 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details
SPRING HINGE - JDA-180-50A - JDA-180-50A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 3 inch (76.2 mm)
Leaf Material Aluminum; Aluminum
View Details