Sugatsune America, Inc. Stainless Steel Torque Hinge - HG-TP45 HG-TP45

Description
Hinge with friction torque holds lids/doors in desired position. Stainless steel material ideal for harsh environments. Free stop between 0~180 degrees. At least two hinges necessary for one door.
Datasheet
Description
Hinge with friction torque holds lids/doors in desired position. Stainless steel material ideal for harsh environments. Free stop between 0~180 degrees. At least two hinges necessary for one door.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Torque Hinge - HG-TP45 - HG-TP45 - Sugatsune America, Inc.
Carson, CA, United States
Stainless Steel Torque Hinge - HG-TP45
HG-TP45
Stainless Steel Torque Hinge - HG-TP45 HG-TP45
Hinge with friction torque holds lids/doors in desired position. Stainless steel material ideal for harsh environments. Free stop between 0~180 degrees. At least two hinges necessary for one door.

  • Hinge with friction torque holds lids/doors in desired position.
  • Stainless steel material ideal for harsh environments.
  • Free stop between 0~180 degrees.
  • At least two hinges necessary for one door.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TP45
Product Name Stainless Steel Torque Hinge - HG-TP45
Hinge Type Constant Torque Friction Hinge
Length 2 inch (50.8 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HINGE, FREE SWING - 304B-46/14 - 304B-46/14 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/NI - CH-75/NI - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details
HEAVY DUTY CONCEALED HINGE (HALF OVERLAY) - J95-C24/16T-NI - J95-C24/16T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-25 - HG-PA231-25 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details