ESR-9-26 is a stainless steel drawer slide with an attached mounting plate, designed for non-handed installation using M4 or #8 binding, pan, or truss head screws. It has a slide length of 660.4 mm (26 inches), a travel length of 581 mm (22-7/8 inches), and a load rating of 5 kg per pair. The outer rail measures 304.8 mm in width, the inner rail 508.0 mm, and the mounting plate spans 609.6 mm. The unit weighs 503 grams and is sold individually. The rails and mounting plate are made from 304 stainless steel, with linear ball bearing guidance.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | ESR-9-26 |
| Product Name | STAINLESS STEEL DRAWER SLIDE - ESR-9-26 |