3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-13-28 is a 3/4 extension stainless steel drawer slide with a positive stop and positive catch, designed for non-handed mounting using M4 or #8 binding, pan, or truss head screws. It has a load rating of 25 kg (55 lbs) per pair and a travel length of 508.0 mm (20 in) on a slide length of 711.2 mm (28 in). The outer rail measures 457.2 mm, the inner rail 279.4 mm, and it features four mounting holes. Weight is 750 g per pair. Sold individually.
Datasheet Summary Powered by GS/AI
ESR-13-28 is a 3/4 extension stainless steel drawer slide with a positive stop and positive catch, designed for non-handed mounting using M4 or #8 binding, pan, or truss head screws. It has a load rating of 25 kg (55 lbs) per pair and a travel length of 508.0 mm (20 in) on a slide length of 711.2 mm (28 in). The outer rail measures 457.2 mm, the inner rail 279.4 mm, and it features four mounting holes. Weight is 750 g per pair. Sold individually.