Full extension
Positive stop
Non-handed
Sold by each
Mount with M4 or #8 Binding, Pan, or Truss head screws
Sugatsune America, Inc.
Done
Email Supplier
Description
Full extension
Positive stop
Non-handed
Sold by each
Mount with M4 or #8 Binding, Pan, or Truss head screws
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-6-22 is a full-extension stainless steel drawer slide with a positive stop and non-handed design, sold individually and mounted using M4 or #8 Binding, Pan, or Truss head screws. It has a slide length of 558.8 mm (22 inches) and a travel length of 580 mm (22-27/32 inches), with a load rating of 51 kg (112 lbs) per pair and a weight of 1120 g. The outer and inner rails, retainer, and intermediate member are made of 304 stainless steel.
Datasheet Summary Powered by GS/AI
ESR-6-22 is a full-extension stainless steel drawer slide with a positive stop and non-handed design, sold individually and mounted using M4 or #8 Binding, Pan, or Truss head screws. It has a slide length of 558.8 mm (22 inches) and a travel length of 580 mm (22-27/32 inches), with a load rating of 51 kg (112 lbs) per pair and a weight of 1120 g. The outer and inner rails, retainer, and intermediate member are made of 304 stainless steel.