ESR-8-26 is a 3/4 extension stainless steel drawer slide with positive lock and front disconnect, designed for non-handed mounting using M4 or #8 binding, pan, or truss head screws. The slide has a travel length of 482.6 mm (19 inches) and a load rating of 27 kg (59 lbs) per pair. Its outer rail measures 660.4 mm in length, with dimensions A=304.8 mm, B=513.5 mm, C=609.6 mm, D=314.3 mm, E=504.8 mm, F=615.9 mm, and G=628.6 mm. The inner and outer rails are constructed of 304 stainless steel, and the retainer and guide block are made of polyacetal. The slide weighs 670 grams per pair.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | ESR-8-26 |
| Product Name | STAINLESS STEEL DRAWER SLIDE - ESR-8-26 |