3/4 extension
Front disconnect
Friction brake stop
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Front disconnect
Friction brake stop
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Stainless steel drawer slides for 3/4 extension with front disconnect and friction brake stop, non-handed, mounted with M4 or #8 binding, pan, or truss head screws. The ESR-1-24 model has a slide length of 609.6 mm (24"), travel length of 432.8 mm (17"), load rating of 30 kg (66 lbs) per pair, and weighs 590 g. It features 4 holes on the inner rail and 5 holes on the outer rail for mounting.
Datasheet Summary Powered by GS/AI
Stainless steel drawer slides for 3/4 extension with front disconnect and friction brake stop, non-handed, mounted with M4 or #8 binding, pan, or truss head screws. The ESR-1-24 model has a slide length of 609.6 mm (24"), travel length of 432.8 mm (17"), load rating of 30 kg (66 lbs) per pair, and weighs 590 g. It features 4 holes on the inner rail and 5 holes on the outer rail for mounting.