The STAINLESS STEEL DRAWER SLIDE - ESR-7-28 from Sugatsune America, Inc. is a full extension slide designed for smooth operation and durability. It has a slide length of 711.2 mm (28 inches) and a travel length of 742.4 mm (29-7/32 inches). This model features a load rating of 36 kg (79 lbs) per pair, making it suitable for various applications requiring reliable support. The slide includes a front disconnect mechanism for easy drawer removal and a positive lock feature to secure the drawer in place. It is non-handed, allowing for flexible installation options. The ESR-7-28 can be mounted using M4 or #8 binding, pan, or truss head screws. Constructed from 304 stainless steel, it offers corrosion resistance and strength, making it ideal for environments where durability is essential.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | ESR-7-28 |
| Product Name | STAINLESS STEEL DRAWER SLIDE - ESR-7-28 |