ESR-5-28 is a 3/4 extension, non-handed, heavy-duty stainless steel drawer slide with a positive stop, designed for mounting with M4 or #8 binding, pan, or truss head screws. It has a slide length of 711.4 mm (28 inches) and a travel length of 501.2 mm (19-47/64 inches), supporting a load rating of 80 kg (176 lbs) per pair. The outer rail measures 330.2 mm, the inner rail 558.8 mm, and the overall dimensions include A=330.2 mm, B=558.8 mm, C=660.4 mm, D=339.7 mm, E=555.6 mm, and F=679.4 mm. The slide weighs 2250 g per pair and is sold individually.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | ESR-5-28 |
| Product Name | STAINLESS STEEL DRAWER SLIDE - ESR-5-28 |