3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-13-26 is a 3/4 extension stainless steel drawer slide with positive stop and positive catch, designed for non-handed mounting using M4 or #8 binding, pan, or truss head screws. It has a load rating of 27 kg (59 lbs) per pair and a slide length of 660.4 mm (26") with a travel length of 482.6 mm (19"). The outer rail measures 431.8 mm, inner rail 613.6 mm, and the unit weighs 680 g. The slide is constructed from 304 stainless steel for both outer and inner rails, with a retainer and balls also of stainless steel. Sold by each.
Datasheet Summary Powered by GS/AI
ESR-13-26 is a 3/4 extension stainless steel drawer slide with positive stop and positive catch, designed for non-handed mounting using M4 or #8 binding, pan, or truss head screws. It has a load rating of 27 kg (59 lbs) per pair and a slide length of 660.4 mm (26") with a travel length of 482.6 mm (19"). The outer rail measures 431.8 mm, inner rail 613.6 mm, and the unit weighs 680 g. The slide is constructed from 304 stainless steel for both outer and inner rails, with a retainer and balls also of stainless steel. Sold by each.