Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Sugatsune America, Inc.
Done
Email Supplier
Description
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-2-24 is a 3/4-extension, undermount stainless steel drawer slide with under carriage mounting and a front disconnect mechanism, featuring a friction brake stop. It has a load rating of 5.5 kg (12 lbs) and weighs 690 g. The outer and inner rails are made of 304 stainless steel, and the retainer and plastic tacks are made of polyamide. It mounts with M4 or #8 binding, pan, or truss head screws and includes two plastic tacks per slide. The slide length is 628.6 mm (24-3/4 inches) with a travel length of 444.5 mm (17-1/2 inches).
Datasheet Summary Powered by GS/AI
ESR-2-24 is a 3/4-extension, undermount stainless steel drawer slide with under carriage mounting and a front disconnect mechanism, featuring a friction brake stop. It has a load rating of 5.5 kg (12 lbs) and weighs 690 g. The outer and inner rails are made of 304 stainless steel, and the retainer and plastic tacks are made of polyamide. It mounts with M4 or #8 binding, pan, or truss head screws and includes two plastic tacks per slide. The slide length is 628.6 mm (24-3/4 inches) with a travel length of 444.5 mm (17-1/2 inches).
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws