3/4 extension
Front disconnect
Friction brake stop
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Front disconnect
Friction brake stop
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Stainless steel 3/4 extension drawer slide for ESR-1-20, with front disconnect and friction brake stop, non-handed, designed for mounting with M4 or #8 Binding, Pan, or Truss head screws. Slide length is 508.0 mm (20 inches), travel length is 381.0 mm (15 inches), and load rating is 37 kg (81 lbs) per pair. Outer rail dimensions are 228.6 mm (A), 355.6 mm (B), 457.2 mm (C), 238.1 mm (D), and 352.4 mm (E); inner rail dimensions are 463.5 mm (F) and 476.2 mm (G). Weight per pair is 490 g.
Datasheet Summary Powered by GS/AI
Stainless steel 3/4 extension drawer slide for ESR-1-20, with front disconnect and friction brake stop, non-handed, designed for mounting with M4 or #8 Binding, Pan, or Truss head screws. Slide length is 508.0 mm (20 inches), travel length is 381.0 mm (15 inches), and load rating is 37 kg (81 lbs) per pair. Outer rail dimensions are 228.6 mm (A), 355.6 mm (B), 457.2 mm (C), 238.1 mm (D), and 352.4 mm (E); inner rail dimensions are 463.5 mm (F) and 476.2 mm (G). Weight per pair is 490 g.