Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Sugatsune America, Inc.
Done
Email Supplier
Description
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-2-16 is a stainless steel drawer slide with under carriage mounting, 3/4 extension, front disconnect, and a friction brake stop. It has a load rating of 7.0 kg (15 lbs) and a travel length of 304.8 mm (12 in). The outer rail is 425.4 mm (16-3/4 in) long, and the slide weighs 450 g. It is mounted using M4 or #8 binding, pan, or truss head screws and includes two polyamide plastic tacks. The outer rail, inner rail, and bracket are made of 304 stainless steel, and the retainer and balls are compatible with this material. It is sold by each.
Datasheet Summary Powered by GS/AI
ESR-2-16 is a stainless steel drawer slide with under carriage mounting, 3/4 extension, front disconnect, and a friction brake stop. It has a load rating of 7.0 kg (15 lbs) and a travel length of 304.8 mm (12 in). The outer rail is 425.4 mm (16-3/4 in) long, and the slide weighs 450 g. It is mounted using M4 or #8 binding, pan, or truss head screws and includes two polyamide plastic tacks. The outer rail, inner rail, and bracket are made of 304 stainless steel, and the retainer and balls are compatible with this material. It is sold by each.
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws