The ESR-3-12 is a full-extension stainless steel drawer slide made of 304 stainless steel components, designed for heavy-duty applications with a load rating of 65 kg (143 lbs) per pair. It features quick disconnect, positive stop, and handed operation, and mounts with M4 or #8 binding, pan, or truss head screws. The slide has a total length of 304.8 mm (12 inches) and a travel length of 348.4 mm (13-23/32 inches). Sold in pairs, it weighs 1400 grams. The bracket dimensions are A: 123.1 mm, B: 218.3 mm, C: 245.3 mm, D: 65 mm, and E: 65 mm.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | ESR-3-12 |
| Product Name | STAINLESS STEEL DRAWER SLIDE - ESR-3-12 |