Full extension
Positive stop
Non-handed
Sold by each
Mount with M4 or #8 Binding, Pan, or Truss head screws
Sugatsune America, Inc.
Done
Email Supplier
Description
Full extension
Positive stop
Non-handed
Sold by each
Mount with M4 or #8 Binding, Pan, or Truss head screws
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-6-14 is a full-extension, non-handed stainless steel drawer slide with a positive stop, sold individually and designed for mounting with M4 or #8 Binding, Pan, or Truss head screws. The slide has a length of 355.6 mm (14 inches) and a travel length of 377 mm (14-27/32 inches), with a load rating of 59 kg (130 lbs) per pair and a weight of 710 g. All components, including outer rail, inner rail, retainer, intermediate member, and balls, are made of 304 stainless steel.
Datasheet Summary Powered by GS/AI
ESR-6-14 is a full-extension, non-handed stainless steel drawer slide with a positive stop, sold individually and designed for mounting with M4 or #8 Binding, Pan, or Truss head screws. The slide has a length of 355.6 mm (14 inches) and a travel length of 377 mm (14-27/32 inches), with a load rating of 59 kg (130 lbs) per pair and a weight of 710 g. All components, including outer rail, inner rail, retainer, intermediate member, and balls, are made of 304 stainless steel.