Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Sugatsune America, Inc.
Done
Email Supplier
Description
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The STAINLESS STEEL DRAWER SLIDE - ESR-2-14 from Sugatsune America, Inc. features a 3/4 extension design and is suitable for undercarriage mounting with a bracket. It has a travel length of 266.7 mm (10-1/2") and a slide length of 374.6 mm (14-3/4"). The product includes a front disconnect mechanism and a friction brake stop for enhanced usability. It is designed to support a load rating of 7.5 kg (17 lbs) and is constructed from 304 stainless steel, ensuring durability and resistance to corrosion. The slide can be mounted using M4 or #8 binding, pan, or truss head screws, and comes with two plastic tacks supplied per slide.
Datasheet Summary Powered by GS/AI
The STAINLESS STEEL DRAWER SLIDE - ESR-2-14 from Sugatsune America, Inc. features a 3/4 extension design and is suitable for undercarriage mounting with a bracket. It has a travel length of 266.7 mm (10-1/2") and a slide length of 374.6 mm (14-3/4"). The product includes a front disconnect mechanism and a friction brake stop for enhanced usability. It is designed to support a load rating of 7.5 kg (17 lbs) and is constructed from 304 stainless steel, ensuring durability and resistance to corrosion. The slide can be mounted using M4 or #8 binding, pan, or truss head screws, and comes with two plastic tacks supplied per slide.
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws
Two plastic tacks supplied per slide.
Under carriage mounting with bracket
3/4 extension
Front disconnect
Friction brake stop
Mount with M4 or #8 Binding, Pan, or Truss head screws