Full extension
Positive stop
Non-Handed
Heavy duty
Mount with M4 or #8 binding, pan, or truss head screws
Sugatsune America, Inc.
Done
Email Supplier
Description
Full extension
Positive stop
Non-Handed
Heavy duty
Mount with M4 or #8 binding, pan, or truss head screws
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ESR-10-12 is a full-extension, heavy-duty stainless steel drawer slide with a positive stop and non-handed design, rated for a load of 272 kg (599 lbs) per pair. It has a slide length of 305.0 mm (12 inches) and a travel length of 319.0 mm (12-9/16 inches). The outer rail, tie plate, intermediate member, and retainer are made of 304 stainless steel. Mounting is done using M4 or #8 binding, pan, or truss head screws. The slide weighs 1670 grams and has eight mounting holes. The product is sold by each.
Datasheet Summary Powered by GS/AI
The ESR-10-12 is a full-extension, heavy-duty stainless steel drawer slide with a positive stop and non-handed design, rated for a load of 272 kg (599 lbs) per pair. It has a slide length of 305.0 mm (12 inches) and a travel length of 319.0 mm (12-9/16 inches). The outer rail, tie plate, intermediate member, and retainer are made of 304 stainless steel. Mounting is done using M4 or #8 binding, pan, or truss head screws. The slide weighs 1670 grams and has eight mounting holes. The product is sold by each.