Sugatsune America, Inc. PIPE HANDLE, ALUMINUM GRIP, POLYAMIDE BRACKETS, LOW - MTH-L300 MTH-L300

Description
Aluminum handle with different length options for various applications Can be cut to custom fit applications
Description
Aluminum handle with different length options for various applications Can be cut to custom fit applications
Datasheet
Datasheet Summary
Powered by GS/AI

The MTH-L300 is an aluminum pipe handle with polyamide brackets, designed for manual operation with a load capacity of 360 kgf. The handle has a length of 300 mm (11-13/16 inches), with overall dimensions of 352 mm (13-55/64 inches) for L1, 320 mm (12-19/32 inches) for L2, and 352 mm for L3. It features a 43 mm (1-11/16 inches) height for H2 and a 27 mm depth for the mounting hole. The assembly weighs 174 grams and includes a steel screw and brass nut. The aluminum pipe is anodized, and the bracket is black polyamide. The handle can be cut to fit custom applications.

Datasheet Summary
Powered by GS/AI

The MTH-L300 is an aluminum pipe handle with polyamide brackets, designed for manual operation with a load capacity of 360 kgf. The handle has a length of 300 mm (11-13/16 inches), with overall dimensions of 352 mm (13-55/64 inches) for L1, 320 mm (12-19/32 inches) for L2, and 352 mm for L3. It features a 43 mm (1-11/16 inches) height for H2 and a 27 mm depth for the mounting hole. The assembly weighs 174 grams and includes a steel screw and brass nut. The aluminum pipe is anodized, and the bracket is black polyamide. The handle can be cut to fit custom applications.

Suppliers

Company
Product
Description
Supplier Links
PIPE HANDLE, ALUMINUM GRIP, POLYAMIDE BRACKETS, LOW - MTH-L300 - MTH-L300 - Sugatsune America, Inc.
Carson, CA, United States
PIPE HANDLE, ALUMINUM GRIP, POLYAMIDE BRACKETS, LOW - MTH-L300
MTH-L300
PIPE HANDLE, ALUMINUM GRIP, POLYAMIDE BRACKETS, LOW - MTH-L300 MTH-L300
Aluminum handle with different length options for various applications Can be cut to custom fit applications

  • Aluminum handle with different length options for various applications
  • Can be cut to custom fit applications
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number MTH-L300
Product Name PIPE HANDLE, ALUMINUM GRIP, POLYAMIDE BRACKETS, LOW - MTH-L300
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

EDGE PULL - DSI-360-64 - DSI-360-64 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
RECESSED PULL W/LAMP LOGO - HH-FB-1/S - HH-FB-1/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS EDGE PULL SATIN - SN-150/S - SN-150/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - EC-100/S - EC-100/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details