Material 303 Stainless Steel
Finish Mirror
Weight of Item (g) 115
Length or Depth of Item when open (mm) 40
Length or Depth of Item when open (in) 1.625
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 83
Width of Item (in) 3.3125
CC Length (mm) 75
CC Length (in) 2.9375
Handle Depth (mm) 40
Handle Depth (in) 1.5625
Bar Diameter (mm) 14
Bar Diameter (in) 0.5625
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 303 Stainless Steel
Finish Mirror
Weight of Item (g) 115
Length or Depth of Item when open (mm) 40
Length or Depth of Item when open (in) 1.625
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 83
Width of Item (in) 3.3125
CC Length (mm) 75
CC Length (in) 2.9375
Handle Depth (mm) 40
Handle Depth (in) 1.5625
Bar Diameter (mm) 14
Bar Diameter (in) 0.5625
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ECH-75/M is a 303 stainless steel handle with a mirror finish, measuring 83 mm in length and 75 mm between mounting centers, with a height of 14 mm and a depth of 40 mm. It weighs 115 grams and is supplied in boxes of 100 pieces. The handle is designed for use with M5x28 fasteners.
Datasheet Summary Powered by GS/AI
The ECH-75/M is a 303 stainless steel handle with a mirror finish, measuring 83 mm in length and 75 mm between mounting centers, with a height of 14 mm and a depth of 40 mm. It weighs 115 grams and is supplied in boxes of 100 pieces. The handle is designed for use with M5x28 fasteners.
Material 303 Stainless Steel
Finish Mirror
Weight of Item (g) 115
Length or Depth of Item when open (mm) 40
Length or Depth of Item when open (in) 1.625
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 83
Width of Item (in) 3.3125
CC Length (mm) 75
CC Length (in) 2.9375
Handle Depth (mm) 40
Handle Depth (in) 1.5625
Bar Diameter (mm) 14
Bar Diameter (in) 0.5625
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N