Sugatsune America, Inc. STAINLESS STEEL HANDLE - EC-H-135 EC-H-135

Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 191 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 50 Height of Item (in) 2 Width of Item (mm) 135 Width of Item (in) 5.375 CC Length (mm) 115 X 30 CC Length (in) 0 Handle Depth (mm) 40 Handle Depth (in) 1.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 191 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 50 Height of Item (in) 2 Width of Item (mm) 135 Width of Item (in) 5.375 CC Length (mm) 115 X 30 CC Length (in) 0 Handle Depth (mm) 40 Handle Depth (in) 1.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - EC-H-135 - EC-H-135 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - EC-H-135
EC-H-135
STAINLESS STEEL HANDLE - EC-H-135 EC-H-135
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 191 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 50 Height of Item (in) 2 Width of Item (mm) 135 Width of Item (in) 5.375 CC Length (mm) 115 X 30 CC Length (in) 0 Handle Depth (mm) 40 Handle Depth (in) 1.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 4 x 20 mm Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 303 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 191
  • Length or Depth of Item when closed (mm) 40
  • Length or Depth of Item when closed (in) 1.625
  • Height of Item (mm) 50
  • Height of Item (in) 2
  • Width of Item (mm) 135
  • Width of Item (in) 5.375
  • CC Length (mm) 115 X 30
  • CC Length (in) 0
  • Handle Depth (mm) 40
  • Handle Depth (in) 1.5625
  • Bar Diameter (mm) 14
  • Bar Diameter (in) 0.5625
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 4 x 20 mm
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number EC-H-135
Product Name STAINLESS STEEL HANDLE - EC-H-135
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Aluminum Door Handles - SRH-128BL-M5 - SRH-128BL-M5 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black Matte
Handle Material Metal
Material Description Aluminum
View Details
BAR HANDLE INT - DSI-3310-30-25I - DSI-3310-30-25I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
WIRE PULL - H-42-B-8 - H-42-B-8 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - FT-110S - FT-110S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details