Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Available in 3 different sizes.
Damper unit EBD available for use with all EB series brackets (sold separately).
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Available in 3 different sizes.
Damper unit EBD available for use with all EB series brackets (sold separately).
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The EB-317/EP-BL is a black-finished folding bracket designed for use with counter flaps, featuring an automatic lock that engages when opened and a lever release mechanism. It has a maximum load capacity of 200 kg (440 lbs) on primary support and 100 kg (220 lbs) on secondary support, with a weight of 750 g. The bracket is compatible with the EBD damper unit for soft-close functionality. It has a different mounting hole location compared to other variants and lacks an access hole. The main body is constructed from 304 stainless steel with a black finish, and it is intended for surface-mount installation in applications such as bars, restaurants, and receptions.
Datasheet Summary Powered by GS/AI
The EB-317/EP-BL is a black-finished folding bracket designed for use with counter flaps, featuring an automatic lock that engages when opened and a lever release mechanism. It has a maximum load capacity of 200 kg (440 lbs) on primary support and 100 kg (220 lbs) on secondary support, with a weight of 750 g. The bracket is compatible with the EBD damper unit for soft-close functionality. It has a different mounting hole location compared to other variants and lacks an access hole. The main body is constructed from 304 stainless steel with a black finish, and it is intended for surface-mount installation in applications such as bars, restaurants, and receptions.
Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Available in 3 different sizes.
Damper unit EBD available for use with all EB series brackets (sold separately).
Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Available in 3 different sizes.
Damper unit EBD available for use with all EB series brackets (sold separately).