Sugatsune America, Inc. BAR HANDLE INT - DSI-3310-20-20I DSI-3310-20-20I

Description
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to DIH series cabinet handles.
Description
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to DIH series cabinet handles.
Datasheet
Datasheet Summary
Powered by GS/AI

DSI-3310-20-20I is an interior door handle made of 304 stainless steel with a satin finish, designed for use with DSI mounting kits. It has a length of 220 mm (8-11/16 inches), a center-to-center distance of 200 mm (7-7/8 inches), and weighs 0.16 kg (0.4 lbs). The handle features a set screw post for mounting with the DSI kit. Its style is similar to the DIH series cabinet handles.

Datasheet Summary
Powered by GS/AI

DSI-3310-20-20I is an interior door handle made of 304 stainless steel with a satin finish, designed for use with DSI mounting kits. It has a length of 220 mm (8-11/16 inches), a center-to-center distance of 200 mm (7-7/8 inches), and weighs 0.16 kg (0.4 lbs). The handle features a set screw post for mounting with the DSI kit. Its style is similar to the DIH series cabinet handles.

Suppliers

Company
Product
Description
Supplier Links
BAR HANDLE INT - DSI-3310-20-20I - DSI-3310-20-20I - Sugatsune America, Inc.
Carson, CA, United States
BAR HANDLE INT - DSI-3310-20-20I
DSI-3310-20-20I
BAR HANDLE INT - DSI-3310-20-20I DSI-3310-20-20I
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to DIH series cabinet handles.

  • For use with DSI mounting kits (sold separately)
  • Please specify Interior/Exterior type when ordering:
  • Posts for Exterior handles are threaded to accept screws.
  • Posts for Interior handles have set screws for DSI mounting kits.
  • Similar style to DIH series cabinet handles.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DSI-3310-20-20I
Product Name BAR HANDLE INT - DSI-3310-20-20I
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

BAR HANDLE EXT - DSI-3310-20-30E - DSI-3310-20-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
BAR HANDLE INT - DSI-3310-30-60I - DSI-3310-30-60I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL HATCH PULL - HR-110R - HR-110R - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
WIRE PULL - H-42-C-15 - H-42-C-15 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details