Sugatsune America, Inc. STAINLESS STEEL HANDLE - FT-100 FT-100

Description
304 Stainless steel handle pull Rounded sides with visible screw holes
Description
304 Stainless steel handle pull Rounded sides with visible screw holes
Datasheet
Datasheet Summary
Powered by GS/AI

FT-100 is a 304 stainless steel handle with a length of 100 mm, a center-to-center hole spacing of 88 mm, a height of 25 mm, and a thickness of 5.0 mm. It has a bore diameter of 4.1 mm and uses 3.8 × 20 mm screws. The handle weighs 58 grams and is packaged 20 per box and 240 per carton. It features a satin or mirror finish, with visible screw holes and rounded sides.

Datasheet Summary
Powered by GS/AI

FT-100 is a 304 stainless steel handle with a length of 100 mm, a center-to-center hole spacing of 88 mm, a height of 25 mm, and a thickness of 5.0 mm. It has a bore diameter of 4.1 mm and uses 3.8 × 20 mm screws. The handle weighs 58 grams and is packaged 20 per box and 240 per carton. It features a satin or mirror finish, with visible screw holes and rounded sides.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - FT-100 - FT-100 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - FT-100
FT-100
STAINLESS STEEL HANDLE - FT-100 FT-100
304 Stainless steel handle pull Rounded sides with visible screw holes

  • 304 Stainless steel handle pull
  • Rounded sides with visible screw holes
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number FT-100
Product Name STAINLESS STEEL HANDLE - FT-100
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

BAR HANDLE INT - DSI-3310-30-35I - DSI-3310-30-35I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL HANDLE - 27128-S - 27128-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL - AT-100-I - AT-100-I - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Ivory
Handle Material Plastic
View Details
EDGE PULL - AG-A402 - AG-A402 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin Nickel
Handle Material Metal
View Details