Sugatsune America, Inc. RECESSED PULL MIRROR FINISH - HH-FB-3/M HH-FB-3/M

Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 80 Length or Depth of Item when closed (mm) 17 Length or Depth of Item when closed (in) 0.6875 Length or Depth of Item when open (mm) 94 Length or Depth of Item when open (in) 3.75 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 94 Width of Item (in) 3.75 Handle Depth (mm) 17 Handle Depth (in) 0.6875 Back-to-Back Option N All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 Fasteners Type Threaded stud, Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 80 Length or Depth of Item when closed (mm) 17 Length or Depth of Item when closed (in) 0.6875 Length or Depth of Item when open (mm) 94 Length or Depth of Item when open (in) 3.75 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 94 Width of Item (in) 3.75 Handle Depth (mm) 17 Handle Depth (in) 0.6875 Back-to-Back Option N All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 Fasteners Type Threaded stud, Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECESSED PULL MIRROR FINISH - HH-FB-3/M - HH-FB-3/M - Sugatsune America, Inc.
Carson, CA, United States
RECESSED PULL MIRROR FINISH - HH-FB-3/M
HH-FB-3/M
RECESSED PULL MIRROR FINISH - HH-FB-3/M HH-FB-3/M
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 80 Length or Depth of Item when closed (mm) 17 Length or Depth of Item when closed (in) 0.6875 Length or Depth of Item when open (mm) 94 Length or Depth of Item when open (in) 3.75 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 94 Width of Item (in) 3.75 Handle Depth (mm) 17 Handle Depth (in) 0.6875 Back-to-Back Option N All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 Fasteners Type Threaded stud, Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 80
  • Length or Depth of Item when closed (mm) 17
  • Length or Depth of Item when closed (in) 0.6875
  • Length or Depth of Item when open (mm) 94
  • Length or Depth of Item when open (in) 3.75
  • Height of Item (mm) 60
  • Height of Item (in) 2.375
  • Width of Item (mm) 94
  • Width of Item (in) 3.75
  • Handle Depth (mm) 17
  • Handle Depth (in) 0.6875
  • Back-to-Back Option N
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M4
  • Fasteners Type Threaded stud,
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number HH-FB-3/M
Product Name RECESSED PULL MIRROR FINISH - HH-FB-3/M
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE WITH LATCH - MDHL-FPC240 - MDHL-FPC240 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 7.87 inches (200 mm)
View Details
RECESSED PULL (TITANIUM) - HH-AS2TI - HH-AS2TI - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Shotblast
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - 28492-S - 28492-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
ALUMINIUM PULL - ALH-50ST - ALH-50ST - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Matte Silver Anodized
Handle Material Metal
View Details