Sugatsune America, Inc.SLIDE MAGNETIC LATCH - MC-U60MC-U60
Description
Material Polyacetal, ABS
Finish Brown
Weight of Item (g) 19
Length or Depth of Item when closed (mm) 59
Length or Depth of Item when closed (in) 2.375
Length or Depth of Item when open (mm) 75
Length or Depth of Item when open (in) 3
Height of Item (mm) 34.3
Height of Item (in) 1.375
Width of Item (mm) 16.3
Width of Item (in) 0.6875
Holding Force (kg) 1.2
Holding Force (lbs) 2.6
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 13, 3.8 X 16
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is REACH Compliant REACH COMPLIANT AS OF 6/30/22
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Polyacetal, ABS
Finish Brown
Weight of Item (g) 19
Length or Depth of Item when closed (mm) 59
Length or Depth of Item when closed (in) 2.375
Length or Depth of Item when open (mm) 75
Length or Depth of Item when open (in) 3
Height of Item (mm) 34.3
Height of Item (in) 1.375
Width of Item (mm) 16.3
Width of Item (in) 0.6875
Holding Force (kg) 1.2
Holding Force (lbs) 2.6
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 13, 3.8 X 16
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is REACH Compliant REACH COMPLIANT AS OF 6/30/22
Is RoHS Compliant RoHS 2
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MC-U60 is a slide magnetic latch designed for push-to-open/close cabinet doors, featuring a polyacetal/ABS body in brown and a stainless steel mounting plate. It has a magnetic holding force of 1.2 kg (2.6 lbs) and weighs 19 g. A 3.5 mm (9/64 inch) gap is required between the door and cabinet frame for proper operation. The latch includes a steel counterplate and ferrite magnet.
Datasheet Summary Powered by GS/AI
The MC-U60 is a slide magnetic latch designed for push-to-open/close cabinet doors, featuring a polyacetal/ABS body in brown and a stainless steel mounting plate. It has a magnetic holding force of 1.2 kg (2.6 lbs) and weighs 19 g. A 3.5 mm (9/64 inch) gap is required between the door and cabinet frame for proper operation. The latch includes a steel counterplate and ferrite magnet.
Material Polyacetal, ABS
Finish Brown
Weight of Item (g) 19
Length or Depth of Item when closed (mm) 59
Length or Depth of Item when closed (in) 2.375
Length or Depth of Item when open (mm) 75
Length or Depth of Item when open (in) 3
Height of Item (mm) 34.3
Height of Item (in) 1.375
Width of Item (mm) 16.3
Width of Item (in) 0.6875
Holding Force (kg) 1.2
Holding Force (lbs) 2.6
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 13, 3.8 X 16
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is REACH Compliant REACH COMPLIANT AS OF 6/30/22
Is RoHS Compliant RoHS 2
Is Accessory N