Sugatsune America, Inc. SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC CHC-S18GC

Description
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.
Description
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.
Datasheet
Datasheet Summary
Powered by GS/AI

The CHC-S18GC is a zinc die-cast split cable grommet with gold plating, designed to securely accommodate cables with diameters between 1/2" and 9/16" (12 to 14 mm), such as LAN cables and RJ45 connectors. It features a split design for easy cable insertion and replacement. The grommet has a cutout dimension of 11/16" (18 mm) outer diameter, 9/16" (14 mm) inner diameter, 1/2" (12 mm) depth, and a 9/16" (14 mm) bore. It weighs 6 grams and is available in a boxed quantity of 100 pieces per carton.

Datasheet Summary
Powered by GS/AI

The CHC-S18GC is a zinc die-cast split cable grommet with gold plating, designed to securely accommodate cables with diameters between 1/2" and 9/16" (12 to 14 mm), such as LAN cables and RJ45 connectors. It features a split design for easy cable insertion and replacement. The grommet has a cutout dimension of 11/16" (18 mm) outer diameter, 9/16" (14 mm) inner diameter, 1/2" (12 mm) depth, and a 9/16" (14 mm) bore. It weighs 6 grams and is available in a boxed quantity of 100 pieces per carton.

Suppliers

Company
Product
Description
Supplier Links
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC - CHC-S18GC - Sugatsune America, Inc.
Carson, CA, United States
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC
CHC-S18GC
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC CHC-S18GC
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc die casting) for greater durability than plastic grommets. CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled. Larger split cable grommet LS-50S-S is also available.

  • Opening that can easily be split apart to accept larger plugs or connectors.
  • The CHC series provides grommet openings that securely fit your cable size needs.
  • High-end metal solution (zinc die casting) for greater durability than plastic grommets.
  • CHC-S22 and CHC-S26 come with a guide that helps keep the parts aligned when being reassembled.
  • Larger split cable grommet LS-50S-S is also available.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number CHC-S18GC
Product Name SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details