Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-90F JS385-90F

Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

JS385-90F is a flat-shaped, sealed stainless steel roller designed for heavy-duty outdoor use. It has a diameter of 90 mm (3-35/64 inches), a width of 24 mm (15/16 inch), and a bore size of M12 (15/32 inch). The roller is 95 mm (3-47/64 inch) long, with a shaft length of 95 mm (3-47/64 inch) and a thickness of 7 mm (9/32 inch). It weighs 1.0 kg.

Datasheet Summary
Powered by GS/AI

JS385-90F is a flat-shaped, sealed stainless steel roller designed for heavy-duty outdoor use. It has a diameter of 90 mm (3-35/64 inches), a width of 24 mm (15/16 inch), and a bore size of M12 (15/32 inch). The roller is 95 mm (3-47/64 inch) long, with a shaft length of 95 mm (3-47/64 inch) and a thickness of 7 mm (9/32 inch). It weighs 1.0 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-90F - JS385-90F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-90F
JS385-90F
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-90F JS385-90F
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment

  • Flat-shaped roller without bracket
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS385-90F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-90F
Wheel Type Flat-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-65GFB - UHG-65GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-150H - JS380-150H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details