Sugatsune America, Inc.SHELF BRACKET, BLACK - BTK-240BTK-240
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BTK-240 is a black steel shelf bracket designed for supporting loads up to 28.0 kg (61 lbs). It measures 199.0 mm in length, 240.0 mm in height, and has a thickness of 18 mm. The bracket features mounting hole spacings of C1=176.0 mm, C2=91.0 mm, C3=59.0 mm, C5=217.0 mm, C6=92.0 mm, and C7=60.0 mm, with a hole diameter of 5.0 mm. It weighs 310 grams and is packaged 10 pieces per box, 100 per carton.
Datasheet Summary Powered by GS/AI
The BTK-240 is a black steel shelf bracket designed for supporting loads up to 28.0 kg (61 lbs). It measures 199.0 mm in length, 240.0 mm in height, and has a thickness of 18 mm. The bracket features mounting hole spacings of C1=176.0 mm, C2=91.0 mm, C3=59.0 mm, C5=217.0 mm, C6=92.0 mm, and C7=60.0 mm, with a hole diameter of 5.0 mm. It weighs 310 grams and is packaged 10 pieces per box, 100 per carton.