Sugatsune America, Inc.SHELF BRACKET, BLACK - BTK-85BTK-85
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BTK-85 is a shelf bracket in the BT Series, made of steel with a black finish, designed to support loads up to 20.0 kg (44 lbs). It has a length of 100.0 mm (3-15/16"), a height of 120.0 mm (4-23/32"), and a width of 15 mm (19/32"). Mounting holes are spaced at C1=85.0 mm, C2=43.0 mm, C5=106.0 mm, C6=42.0 mm, and the pin diameter is 4.0 mm. The bracket weighs 60 g per unit and is packaged 20 per box, 100 per carton.
Datasheet Summary Powered by GS/AI
BTK-85 is a shelf bracket in the BT Series, made of steel with a black finish, designed to support loads up to 20.0 kg (44 lbs). It has a length of 100.0 mm (3-15/16"), a height of 120.0 mm (4-23/32"), and a width of 15 mm (19/32"). Mounting holes are spaced at C1=85.0 mm, C2=43.0 mm, C5=106.0 mm, C6=42.0 mm, and the pin diameter is 4.0 mm. The bracket weighs 60 g per unit and is packaged 20 per box, 100 per carton.