Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Available in 3 different sizes.
Damper unit EBD available for use with all EB series brackets (sold separately).
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Available in 3 different sizes.
Damper unit EBD available for use with all EB series brackets (sold separately).
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
EB-303/EP-BL is a black-finished folding bracket designed for use with counter flaps in commercial applications, featuring automatic lock engagement when opened and lever-based release. It supports a load capacity of 150 kg (330 lbs) at point 1 and 75 kg (165 lbs) at point 2, weighs 515 g, and is compatible with the EBD damper unit for soft-close functionality. The bracket mounts with M5 x 16 and M5 x 35 fasteners and is constructed from a main body of ABS/POM/steel with a black finish. Its dimensions include a depth of 250 mm, a height of 45 mm, and a width of 104 mm, with a supported shelf board height of 320 mm.
Datasheet Summary Powered by GS/AI
EB-303/EP-BL is a black-finished folding bracket designed for use with counter flaps in commercial applications, featuring automatic lock engagement when opened and lever-based release. It supports a load capacity of 150 kg (330 lbs) at point 1 and 75 kg (165 lbs) at point 2, weighs 515 g, and is compatible with the EBD damper unit for soft-close functionality. The bracket mounts with M5 x 16 and M5 x 35 fasteners and is constructed from a main body of ABS/POM/steel with a black finish. Its dimensions include a depth of 250 mm, a height of 45 mm, and a width of 104 mm, with a supported shelf board height of 320 mm.
Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Available in 3 different sizes.
Damper unit EBD available for use with all EB series brackets (sold separately).
Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Available in 3 different sizes.
Damper unit EBD available for use with all EB series brackets (sold separately).