BSS-150 -- STAINLESS STEEL BARREL BOLT SPRING LOAD - BSS-150
Sugatsune America, Inc.STAINLESS STEEL BARREL BOLT SPRING LOAD - BSS-150BSS-150
Description
Knob springs back into sleeve to keep bolt in locked or unlocked position
Supplied with mortise and surface strike
Sugatsune America, Inc.
Done
Email Supplier
Description
Knob springs back into sleeve to keep bolt in locked or unlocked position
Supplied with mortise and surface strike
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BSS-150 is a spring-loaded barrel bolt with a 150 mm (5-29/32") length, designed to maintain locked or unlocked positions via a spring-return knob. The body and plates are made of 304 stainless steel with a satin finish, while the bolt and knob are 303 stainless steel with a plain finish. It is supplied with mortise and surface strikes. Dimensions include L1 of 30 mm (1-3/16"), H of 20 mm, B of 33 mm (1-19/64"), C1 of 20.5 mm, C2 of 13 mm, C3 of 115 mm, C4 of 20 mm, C5 of 32 mm, C6 of 215 mm, and D of 6 mm. The part weighs 100 g and is packaged 10 per box and 100 per carton.
Datasheet Summary Powered by GS/AI
BSS-150 is a spring-loaded barrel bolt with a 150 mm (5-29/32") length, designed to maintain locked or unlocked positions via a spring-return knob. The body and plates are made of 304 stainless steel with a satin finish, while the bolt and knob are 303 stainless steel with a plain finish. It is supplied with mortise and surface strikes. Dimensions include L1 of 30 mm (1-3/16"), H of 20 mm, B of 33 mm (1-19/64"), C1 of 20.5 mm, C2 of 13 mm, C3 of 115 mm, C4 of 20 mm, C5 of 32 mm, C6 of 215 mm, and D of 6 mm. The part weighs 100 g and is packaged 10 per box and 100 per carton.