The LL-66/GR is a plastic lever latch with a grey body made of ABS material rated to UL-94 V0 for flame resistance, designed for doors without knobs or handles. It provides a holding force of 20 kg (44 lbs), weighs 25 g, and is packaged in quantities of 30 per box and 300 per carton. The counterplate is made of steel with a black finish.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | LL-66/GR |
| Product Name | Lever Latch - LL-66/GR |
| Operation | Lever |