BLL-100 -- STAINLESS STEEL SPRING LOADED BAR LATCH - BLL-100
Sugatsune America, Inc.Stainless Steel Spring Loaded Bar Latch - BLL-100BLL-100
Description
Latch bolt snaps into the strike to prevent accidental release
Push tab on strike to release
Sugatsune America, Inc.
Done
Email Supplier
Description
Latch bolt snaps into the strike to prevent accidental release
Push tab on strike to release
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BLL-100 is a spring-loaded bar latch made of 304 stainless steel with a polished finish. It has a length of 105 mm (4-1/8"), width of 80 mm (3-5/32"), and thickness of 25 mm. The latch engages with a strike plate and releases by pushing a tab. The thumb screw is 3.8 × 20 mm, and the product weighs 177 grams. It is packaged in boxes of 100 and cartons of 150.
Datasheet Summary Powered by GS/AI
BLL-100 is a spring-loaded bar latch made of 304 stainless steel with a polished finish. It has a length of 105 mm (4-1/8"), width of 80 mm (3-5/32"), and thickness of 25 mm. The latch engages with a strike plate and releases by pushing a tab. The thumb screw is 3.8 × 20 mm, and the product weighs 177 grams. It is packaged in boxes of 100 and cartons of 150.