The ARN-2-M-BL-S is a lift-assist lid stay with soft-close functionality, designed for upward-opening doors and integrated with the Olympia concealed hinge (360-D26-19). It features free-stop positioning between 30° and maximum opening angle, and adjustable closing speed. The component includes a built-in damper for gentle door closure within the 0°-30° range. It is constructed from steel and zinc alloy with a black plastic finish, has a torque range of 35.4-53.1 lb•in (40.8-61.2 kg•cm), and weighs 703 g.
Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Door Stays and Lid Stays |
| Product Number | ARN-2-M-BL-S |
| Product Name | AILERON TOP-OPENING LIDS WITH HINGES - ARN-2-M-BL-S |