ARN-2-H-S -- AILERON TOP-OPENING LIDS WITH HINGES - ARN-2-H-S
Sugatsune America, Inc.AILERON TOP-OPENING LIDS WITH HINGES - ARN-2-H-SARN-2-H-S
Description
Requires minimal 3" x 7" space for installation
Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions
Lift assist and soft-close independently adjustable
Sugatsune America, Inc.
Done
Email Supplier
Description
Requires minimal 3" x 7" space for installation
Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions
Lift assist and soft-close independently adjustable
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ARN-2-H-S is a lift-assist lid stay with soft-close and free-stop functions, designed for use with the Olympia concealed hinge (360-D26-19). It features an integrated design combining a concealed hinge and lid stay, allowing for smooth door movement, gentle closing between 0° and 30°, and position hold up to 30°. The closing speed is adjustable via a 5-level damper. The part is made of steel and zinc alloy with a nickel finish and is colored grey. It provides a torque range of 61.2 to 81.6 kg•cm (53.1 to 70.8 lbs•in) and weighs 703 grams.
Datasheet Summary Powered by GS/AI
The ARN-2-H-S is a lift-assist lid stay with soft-close and free-stop functions, designed for use with the Olympia concealed hinge (360-D26-19). It features an integrated design combining a concealed hinge and lid stay, allowing for smooth door movement, gentle closing between 0° and 30°, and position hold up to 30°. The closing speed is adjustable via a 5-level damper. The part is made of steel and zinc alloy with a nickel finish and is colored grey. It provides a torque range of 61.2 to 81.6 kg•cm (53.1 to 70.8 lbs•in) and weighs 703 grams.
AILERON TOP-OPENING LIDS WITH HINGES - ARN-2-H-S
ARN-2-H-S
AILERON TOP-OPENING LIDS WITH HINGES - ARN-2-H-S
ARN-2-H-S
Requires minimal 3" x 7" space for installation
Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions
Lift assist and soft-close independently adjustable
Requires minimal 3" x 7" space for installation
Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions
Lift assist and soft-close independently adjustable