Sugatsune America, Inc.HEAVY-DUTY SWING DOWN STAY - SLDL-6SLDL-6
Description
Material Steel
Finish Nickel
Weight of Item (g) 4,627
Length or Depth of Item when closed (mm) 423
Length or Depth of Item when closed (in) 16.65
Length or Depth of Item when open (mm) 432
Length or Depth of Item when open (in) 17
Height of Item (mm) 195
Height of Item (in) 7.68
Width of Item (mm) 359.5
Width of Item (in) 14.15
Max. Door Height (mm) 450
Max. Door Height (in) 17.72
Min. Door Height (mm) 420
Min. Door Height (in) 16.54
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Min. Door Weight (kg) 0
Min. Door Weight (lbs) 11
Are Fasteners Included Y
Are Fasteners Required Y
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Steel
Finish Nickel
Weight of Item (g) 4,627
Length or Depth of Item when closed (mm) 423
Length or Depth of Item when closed (in) 16.65
Length or Depth of Item when open (mm) 432
Length or Depth of Item when open (in) 17
Height of Item (mm) 195
Height of Item (in) 7.68
Width of Item (mm) 359.5
Width of Item (in) 14.15
Max. Door Height (mm) 450
Max. Door Height (in) 17.72
Min. Door Height (mm) 420
Min. Door Height (in) 16.54
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Min. Door Weight (kg) 0
Min. Door Weight (lbs) 11
Are Fasteners Included Y
Are Fasteners Required Y
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SLDL-6 is a vertical swing down mechanism designed for downward-opening doors with a height of 420 to 450 mm (16-9/16" to 17-3/4") and a weight of 11 to 14 lbs (5 to 6.5 kg). It features soft-close functionality, adjustable lift-assist to match door size and weight, and 3-way adjustability for vertical, horizontal, and tilt alignment. The mechanism includes steel arms with a nickel finish and requires a separate connecting bar and body cover. Total door travel is 432 mm (17").
Datasheet Summary Powered by GS/AI
The SLDL-6 is a vertical swing down mechanism designed for downward-opening doors with a height of 420 to 450 mm (16-9/16" to 17-3/4") and a weight of 11 to 14 lbs (5 to 6.5 kg). It features soft-close functionality, adjustable lift-assist to match door size and weight, and 3-way adjustability for vertical, horizontal, and tilt alignment. The mechanism includes steel arms with a nickel finish and requires a separate connecting bar and body cover. Total door travel is 432 mm (17").
Material Steel
Finish Nickel
Weight of Item (g) 4,627
Length or Depth of Item when closed (mm) 423
Length or Depth of Item when closed (in) 16.65
Length or Depth of Item when open (mm) 432
Length or Depth of Item when open (in) 17
Height of Item (mm) 195
Height of Item (in) 7.68
Width of Item (mm) 359.5
Width of Item (in) 14.15
Max. Door Height (mm) 450
Max. Door Height (in) 17.72
Min. Door Height (mm) 420
Min. Door Height (in) 16.54
Max. Door Width (mm) 900
Max. Door Width (in) 35.43
Min. Door Weight (kg) 0
Min. Door Weight (lbs) 11
Are Fasteners Included Y
Are Fasteners Required Y