Sugatsune America, Inc. ALUMINUM MINI SLIDE - ARL2-16-70 ARL2-16-70

Description
Thin profile for various applications Light Sold by each
Description
Thin profile for various applications Light Sold by each
Datasheet
Datasheet Summary
Powered by GS/AI

ARL2-16-70 is a single aluminum mini slide with full extension and positive stop, designed for light-duty applications. It features an anodized aluminum outer rail and a steel retainer, with a load rating of 0.8 kg per pair and a slide length of 70 mm (2-3/4 in.) and travel length of 30 mm (1-11/64 in.). The unit weighs 13.5 g per piece and is sold individually. Dimensions are A=5 mm, B=18 mm, C=28 mm, D=- mm, E=46 mm. It includes a positive stop and is designed without a secondary stopper, which must be added if required.

Datasheet Summary
Powered by GS/AI

ARL2-16-70 is a single aluminum mini slide with full extension and positive stop, designed for light-duty applications. It features an anodized aluminum outer rail and a steel retainer, with a load rating of 0.8 kg per pair and a slide length of 70 mm (2-3/4 in.) and travel length of 30 mm (1-11/64 in.). The unit weighs 13.5 g per piece and is sold individually. Dimensions are A=5 mm, B=18 mm, C=28 mm, D=- mm, E=46 mm. It includes a positive stop and is designed without a secondary stopper, which must be added if required.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM MINI SLIDE - ARL2-16-70 - ARL2-16-70 - Sugatsune America, Inc.
Carson, CA, United States
ALUMINUM MINI SLIDE - ARL2-16-70
ARL2-16-70
ALUMINUM MINI SLIDE - ARL2-16-70 ARL2-16-70
Thin profile for various applications Light Sold by each

  • Thin profile for various applications
  • Light
  • Sold by each
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number ARL2-16-70
Product Name ALUMINUM MINI SLIDE - ARL2-16-70
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

SUS THREE MEMBER (12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.15 inch (334 mm)
View Details
SUS THREE MEMBER (20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 20.94 inch (532 mm)
View Details
ALUMINUM LOW PROFILE SLIDE - AR2-100 - AR2-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.38 inch (60.32 mm)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 19.69 inch (500 mm)
View Details