Sugatsune America, Inc. STAINLESS STEEL 38MM SLIDE 10" - ESR-3813-10 ESR-3813-10

Description
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
Description
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
Datasheet
Datasheet Summary
Powered by GS/AI

ESR-3813-10 is a 250 mm (9-27/32 inch) full-extension stainless steel drawer slide with front disconnect, positive stop, and hold-in detent, rated for 42 kg (92 lbs) load. The inner rail travels 243 mm (9-9/16 inch) and the slide weighs 530 g per pair. Mounted with M4 or #8 binding or pan head screws, it is non-handed and sold in pairs. The outer rail, inner rail, retainer, intermediate member, and balls are stainless steel; the detent rubber and lift lever are plastic.

Datasheet Summary
Powered by GS/AI

ESR-3813-10 is a 250 mm (9-27/32 inch) full-extension stainless steel drawer slide with front disconnect, positive stop, and hold-in detent, rated for 42 kg (92 lbs) load. The inner rail travels 243 mm (9-9/16 inch) and the slide weighs 530 g per pair. Mounted with M4 or #8 binding or pan head screws, it is non-handed and sold in pairs. The outer rail, inner rail, retainer, intermediate member, and balls are stainless steel; the detent rubber and lift lever are plastic.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL 38MM SLIDE 10
Carson, CA, United States
STAINLESS STEEL 38MM SLIDE 10" - ESR-3813-10
ESR-3813-10
STAINLESS STEEL 38MM SLIDE 10" - ESR-3813-10 ESR-3813-10
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed

  • Stainless steel runners and ball bearings
  • Full extension
  • Front disconnect
  • Positive stop
  • Hold-in detent
  • Non-handed
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number ESR-3813-10
Product Name STAINLESS STEEL 38MM SLIDE 10" - ESR-3813-10
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM MINI SLIDE - ARW2-16-70 - ARW2-16-70 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.19 inch (30.16 mm)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details
STAINLESS STEEL 38MM SLIDE 14
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 14 inch (356 mm)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 14
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.78 inch (350 mm)
View Details