Sugatsune America, Inc. ALUMINIUM PULL - ALH-200BL ALH-200BL

Description
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Description
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH-200BL is a matte black anodized aluminum alloy pull handle with a length of 7-7/8 inches, a mounting hole spacing of 2-61/64 inches, and a load capacity of 112 lbs (51 kg). It features an angled, anti-slip design to reduce dust accumulation and is intended for use in medical, laboratory, or industrial equipment where durability and aesthetics are required. The handle weighs 237 grams and is packaged in quantities of 6 per box and 36 per carton.

Datasheet Summary
Powered by GS/AI

The ALH-200BL is a matte black anodized aluminum alloy pull handle with a length of 7-7/8 inches, a mounting hole spacing of 2-61/64 inches, and a load capacity of 112 lbs (51 kg). It features an angled, anti-slip design to reduce dust accumulation and is intended for use in medical, laboratory, or industrial equipment where durability and aesthetics are required. The handle weighs 237 grams and is packaged in quantities of 6 per box and 36 per carton.

Suppliers

Company
Product
Description
Supplier Links
ALUMINIUM PULL - ALH-200BL - ALH-200BL - Sugatsune America, Inc.
Carson, CA, United States
ALUMINIUM PULL - ALH-200BL
ALH-200BL
ALUMINIUM PULL - ALH-200BL ALH-200BL
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.

  • Stylish in form and function with minimal protrusion.
  • The anti-slip bump along the edges and angled surface help to prevent dust accumulation.
  • Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ALH-200BL
Product Name ALUMINIUM PULL - ALH-200BL
Handle Type 2-point Handle
Colors / Finishes Available Satin, Stainless Steel Anodized
Handle Material Metal
Material Description Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - EC-150/M - EC-150/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
WIRE PULL - H-42-C-3 - H-42-C-3 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - 7015-S - 7015-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
ALUMINUM PULL - AOT-35-180 - AOT-35-180 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Alumite
Handle Material Metal
View Details