304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Sugatsune America, Inc.
Done
Email Supplier
Description
304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7015 is a 304 stainless steel bar pull handle with a 224 mm length and 160 mm center-to-center mounting distance, weighing 157 grams. It is part of the 70 series of oval bar pull handles designed for cabinetry, all featuring a 9/16 inch bar diameter and M4x25 mounting hardware. The handle is finished in satin stainless steel.
Datasheet Summary Powered by GS/AI
The 7015 is a 304 stainless steel bar pull handle with a 224 mm length and 160 mm center-to-center mounting distance, weighing 157 grams. It is part of the 70 series of oval bar pull handles designed for cabinetry, all featuring a 9/16 inch bar diameter and M4x25 mounting hardware. The handle is finished in satin stainless steel.