Sugatsune America, Inc. EDGE PULL - AG-A405 AG-A405

Description
Top-surface mount
Description
Top-surface mount
Datasheet
Datasheet Summary
Powered by GS/AI

AG-A405 is an edge pull with a length of 46 mm, height of 29 mm, projection of 2 mm, center-to-center hole spacing of 120 mm, and a base width of 480 mm. It is made of brass with a satin nickel finish and is designed for top-surface mounting. Each box contains 30 pieces.

Datasheet Summary
Powered by GS/AI

AG-A405 is an edge pull with a length of 46 mm, height of 29 mm, projection of 2 mm, center-to-center hole spacing of 120 mm, and a base width of 480 mm. It is made of brass with a satin nickel finish and is designed for top-surface mounting. Each box contains 30 pieces.

Suppliers

Company
Product
Description
Supplier Links
EDGE PULL - AG-A405 - AG-A405 - Sugatsune America, Inc.
Carson, CA, United States
EDGE PULL - AG-A405
AG-A405
EDGE PULL - AG-A405 AG-A405
Top-surface mount

  • Top-surface mount
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number AG-A405
Product Name EDGE PULL - AG-A405
Handle Type 2-point Handle
Colors / Finishes Available Satin Nickel
Handle Material Metal
Material Description Brass
Unlock Full Specs
to access all available technical data

Similar Products

WIRE PULL - H-42-B-7 - H-42-B-7 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
Metal One-Piece Pull Handles - SUG-30 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - EC-180/M - EC-180/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
BAR HANDLE INT - DSI-3310-15-30I - DSI-3310-15-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details